Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 15000V (15kV)
Type: Header, Male Pins, Shrouded (4 Side)
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Cap Tant Solid 0.68uF 35V 10% (4.5 X 7mm) Radial 2.5mm 10 Ohm 125°C T/R Product overview: TAP684K035SRW from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uF, 35V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68uF, 35V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP684K035SRW can be used for catalog matching and distributor lookup.
CAP TANT 0.68UF 10% 35V RADIAL
0.68µF Conformal Coated Tantalum Capacitors 35V Radial 10Ohm
CAP TANT 0.68UF 10% 35V RADIAL
CAPACITOR TANT, 0.68UF, 35V, 10 OHM, 0.1, RAD; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:10ohm RoHS Compliant: Yes
CAP TANT 0.68UF 10% 35V RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAP684K035SRW | 478-TAP684K035SRWCT-ND | TAP684K035SRW | 54J5478 | TAP684K035SRW | |
| Product Name | Connectors,Interconnects | 0.68uF 35V 10 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 0.68Uf, 35V, 10 Ohm, 0.1, Rad; Capacitance Kyocera Avx | Tantalum Capacitors |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 0.2200 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF | |
| Capacitance Tolerance | 20 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 15000 volts | 35 volts | 35 volts | 35 volts | ||
| WVAC | 15000 volts | 35 volts |