Cap Tant Solid 47uF 35V 20% (9 X 19.8mm) Radial 5mm 0.8 Ohm 125°C Bulk Product overview: TAP476M035FCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 35V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 35V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP476M035FCS can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 899048-TAP476M035FCS
Series: TAP
Operating Temperature Range: -55°C ~ 125°C
Features: 47 µF Conformal Coated Tantalum Capacitors 35 V Radial 800mOhm
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0040
47µF Conformal Coated Tantalum Capacitors 35V Radial 800mOhm
CAP TANT 47UF 20% 35V RADIAL
TANTALUM CHIP & RADIAL / TANTALUM RADIAL ROHS COMPLIANT: YES
CAP TANT 47UF 20% 35V RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAP476M035FCS | 899048-TAP476M035FCS | 478-TAP476M035FCS-ND | TAP476M035FCS | 54J5468 | TAP476M035FCS |
| Product Name | 47uF 35V 0.8 Ohm Capacitor | Tantalum Capacitors - TAP476M035FCS | Tantalum Capacitors | Tantalum Capacitors | Tantalum Chip & Radial / Tantalum Radial Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | ||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 35 volts | 35 volts | ||||
| Packing Method | Bulk | Bulk | Bulk; Bulk |