Kyocera Corporation Tantalum Capacitors - TAP476M020SCS TAP476M020SCS

Description
Manufacturer: AVX Corporation Win Source Part Number: 796299-TAP476M020SCS Series: TAP Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 47μF Tolerance: ±20% Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 1.2 Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: K Family Name: TAP Categories: Capacitors Dimension: 0.335" Dia (8.50mm) Height - Seated (Maximum): 0.492" (12.50mm) Voltage Rating DC: 20V Alternative Parts (Cross-Reference): NDTM476M20F1TRF; TAP476M020SRS; TAP476K020SCS; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 796299-TAP476M020SCS Series: TAP Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 47μF Tolerance: ±20% Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 1.2 Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: K Family Name: TAP Categories: Capacitors Dimension: 0.335" Dia (8.50mm) Height - Seated (Maximum): 0.492" (12.50mm) Voltage Rating DC: 20V Alternative Parts (Cross-Reference): NDTM476M20F1TRF; TAP476M020SRS; TAP476K020SCS; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP476M020SCS - 796299-TAP476M020SCS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAP476M020SCS
796299-TAP476M020SCS
Tantalum Capacitors - TAP476M020SCS 796299-TAP476M020SCS
Manufacturer: AVX Corporation Win Source Part Number: 796299-TAP476M020SCS Series: TAP Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 47μF Tolerance: ±20% Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 1.2 Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: K Family Name: TAP Categories: Capacitors Dimension: 0.335" Dia (8.50mm) Height - Seated (Maximum): 0.492" (12.50mm) Voltage Rating DC: 20V Alternative Parts (Cross-Reference): NDTM476M20F1TRF; TAP476M020SRS; TAP476K020SCS; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 796299-TAP476M020SCS
Series: TAP
Packaging: Bulk
Type: Conformal Coated
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 47μF
Tolerance: ±20%
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 1.2 Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: K
Family Name: TAP
Categories: Capacitors
Dimension: 0.335" Dia (8.50mm)
Height - Seated (Maximum): 0.492" (12.50mm)
Voltage Rating DC: 20V
Alternative Parts (Cross-Reference): NDTM476M20F1TRF; TAP476M020SRS; TAP476K020SCS;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - TAP476M020SCS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP476M020SCS-ND
Tantalum Capacitors TAP476M020SCS-ND
47µF Conformal Coated Tantalum Capacitors 20V Radial 1.2Ohm

47µF Conformal Coated Tantalum Capacitors 20V Radial 1.2Ohm

Buy Now Datasheet
Capacitor,47Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 54J5456 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,47Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
54J5456
Capacitor,47Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 54J5456
Capacitor,47uF,20VDC ,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,47uF,20VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP476M020SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP476M020SCS
Capacitors - Tantalum Capacitors TAP476M020SCS
CAP TANT 47UF 20% 20V RADIAL

CAP TANT 47UF 20% 20V RADIAL

Supplier's Site
Tantalum Capacitors - TAP476M020SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP476M020SCS
Tantalum Capacitors TAP476M020SCS
CAP TANT 47UF 20% 20V RADIAL

CAP TANT 47UF 20% 20V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 796299-TAP476M020SCS TAP476M020SCS-ND 54J5456 TAP476M020SCS TAP476M020SCS
Product Name Tantalum Capacitors - TAP476M020SCS Tantalum Capacitors Capacitor,47Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814564 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details