Kyocera Corporation Tantalum Capacitors TAP476M020BRW

Description
47µF Conformal Coated Tantalum Capacitors 20V Radial 1.2Ohm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 20V Radial 1.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP476M020BRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP476M020BRW-ND
Tantalum Capacitors TAP476M020BRW-ND
47µF Conformal Coated Tantalum Capacitors 20V Radial 1.2Ohm

47µF Conformal Coated Tantalum Capacitors 20V Radial 1.2Ohm

Buy Now Datasheet
Capacitor Tant, 47Uf, 20V, 1.2 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5451 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 20V, 1.2 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5451
Capacitor Tant, 47Uf, 20V, 1.2 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5451
CAPACITOR TANT, 47UF, 20V, 1.2 OHM, 0.2, RAD; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage Rating:20V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:1.2ohm RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 20V, 1.2 OHM, 0.2, RAD; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage Rating:20V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:1.2ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP476M020BRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP476M020BRW
Capacitors - Tantalum Capacitors TAP476M020BRW
CAP TANT 47UF 20% 20V RADIAL

CAP TANT 47UF 20% 20V RADIAL

Supplier's Site
Tantalum Capacitors - TAP476M020BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP476M020BRW
Tantalum Capacitors TAP476M020BRW
CAP TANT 47UF 20% 20V RADIAL

CAP TANT 47UF 20% 20V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP476M020BRW-ND 54J5451 TAP476M020BRW TAP476M020BRW
Product Name Tantalum Capacitors Capacitor Tant, 47Uf, 20V, 1.2 Ohm, 0.2, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details