Kyocera Corporation Tantalum Capacitors TAP476M010BRW

Description
47µF Conformal Coated Tantalum Capacitors 10V Radial 1.7Ohm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 10V Radial 1.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP476M010BRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP476M010BRW-ND
Tantalum Capacitors TAP476M010BRW-ND
47µF Conformal Coated Tantalum Capacitors 10V Radial 1.7Ohm

47µF Conformal Coated Tantalum Capacitors 10V Radial 1.7Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP476M010BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP476M010BRW
Tantalum Capacitors TAP476M010BRW
CAP TANT 47UF 20% 10V RADIAL

CAP TANT 47UF 20% 10V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 47Uf, 10V, 1.7 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5430 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 10V, 1.7 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5430
Capacitor Tant, 47Uf, 10V, 1.7 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5430
CAPACITOR TANT, 47UF, 10V, 1.7 OHM, 0.2, RAD; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:1.7ohm RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 10V, 1.7 OHM, 0.2, RAD; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:1.7ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP476M010BRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP476M010BRW
Capacitors - Tantalum Capacitors TAP476M010BRW
CAP TANT 47UF 20% 10V RADIAL

CAP TANT 47UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP476M010BRW-ND TAP476M010BRW 54J5430 TAP476M010BRW
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 47Uf, 10V, 1.7 Ohm, 0.2, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814602 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details