Kyocera Corporation Tantalum Capacitors TAP476M006CRW

Description
47µF Conformal Coated Tantalum Capacitors 6.3V Radial 2Ohm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 6.3V Radial 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP476M006CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP476M006CRW-ND
Tantalum Capacitors TAP476M006CRW-ND
47µF Conformal Coated Tantalum Capacitors 6.3V Radial 2Ohm

47µF Conformal Coated Tantalum Capacitors 6.3V Radial 2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP476M006CRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP476M006CRW
Capacitors - Tantalum Capacitors TAP476M006CRW
CAP TANT 47UF 20% 6.3V RADIAL

CAP TANT 47UF 20% 6.3V RADIAL

Supplier's Site
Capacitor Tant, 47Uf, 6.3V, 2 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5420 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 6.3V, 2 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5420
Capacitor Tant, 47Uf, 6.3V, 2 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5420
CAPACITOR TANT, 47UF, 6.3V, 2 OHM, 0.2, RAD; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:2ohm RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 6.3V, 2 OHM, 0.2, RAD; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:2ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP476M006CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP476M006CRW
Tantalum Capacitors TAP476M006CRW
CAP TANT 47UF 20% 6.3V RADIAL

CAP TANT 47UF 20% 6.3V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP476M006CRW-ND TAP476M006CRW 54J5420 TAP476M006CRW
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 47Uf, 6.3V, 2 Ohm, 0.2, Rad; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814646 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers