47µF Conformal Coated Tantalum Capacitors 25V Radial 1Ohm
47µF Conformal Coated Tantalum Capacitors 25V Radial 1Ohm
CAP TANT 47UF 10% 25V RADIAL
CAP TANT 47UF 10% 25V RADIAL
CAPACITOR TANT, 47UF, 25V, 1 OHM, 0.1, RAD; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:9mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 47UF, 25V, 1 OHM, 0.1, RADIAL; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:9mm RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-7384-2-ND | TAP476K025CRW | TAP476K025CRW | 54J5410 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 47Uf, 25V, 1 Ohm, 0.1, Rad; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |