47µF Conformal Coated Tantalum Capacitors 25V Radial 1Ohm
CAPACITOR TANT, 47UF, 25V, 1 OHM, 0.1, RAD; Capacitance:47µF; Capacitance Tolerance:± 10%; Voltage Rating:25V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:1ohm RoHS Compliant: Yes
CAP TANT 47UF 10% 25V RADIAL
CAP TANT 47UF 10% 25V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP476K025BRW-ND | 54J5408 | TAP476K025BRW | TAP476K025BRW |
| Product Name | Tantalum Capacitors | Capacitor Tant, 47Uf, 25V, 1 Ohm, 0.1, Rad; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |