Kyocera Corporation Tantalum Capacitors TAP476K020SCS

Description
47µF Conformal Coated Tantalum Capacitors 20V Radial 1.2Ohm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 20V Radial 1.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP476K020SCS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP476K020SCS-ND
Tantalum Capacitors 478-TAP476K020SCS-ND
47µF Conformal Coated Tantalum Capacitors 20V Radial 1.2Ohm

47µF Conformal Coated Tantalum Capacitors 20V Radial 1.2Ohm

Buy Now Datasheet
Tantalum Capacitor, 47Uf, 20V, 1.2 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 95M7307 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 20V, 1.2 Ohm, 0.1, Radial; Capacitance Kyocera Avx
95M7307
Tantalum Capacitor, 47Uf, 20V, 1.2 Ohm, 0.1, Radial; Capacitance Kyocera Avx 95M7307
TANTALUM CAPACITOR, 47UF, 20V, 1.2 OHM, 0.1, RADIAL; Capacitance:47µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8.5mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 20V, 1.2 OHM, 0.1, RADIAL; Capacitance:47µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8.5mmRoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP476K020SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP476K020SCS
Capacitors - Tantalum Capacitors TAP476K020SCS
CAP TANT 47UF 10% 20V RADIAL

CAP TANT 47UF 10% 20V RADIAL

Supplier's Site
Tantalum Capacitors - TAP476K020SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP476K020SCS
Tantalum Capacitors TAP476K020SCS
CAP TANT 47UF 10% 20V RADIAL

CAP TANT 47UF 10% 20V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP476K020SCS-ND 95M7307 TAP476K020SCS TAP476K020SCS
Product Name Tantalum Capacitors Tantalum Capacitor, 47Uf, 20V, 1.2 Ohm, 0.1, Radial; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814632 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details