AVX Corporation Tantalum Capacitors TAP476K020CCS

Description
47µF Conformal Coated Tantalum Capacitors 20V Radial 1.2Ohm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 20V Radial 1.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-6065-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-6065-ND
Tantalum Capacitors 478-6065-ND
47µF Conformal Coated Tantalum Capacitors 20V Radial 1.2Ohm

47µF Conformal Coated Tantalum Capacitors 20V Radial 1.2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP476K020CCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP476K020CCS
Capacitors - Tantalum Capacitors TAP476K020CCS
CAP TANT 47UF 10% 20V RADIAL

CAP TANT 47UF 10% 20V RADIAL

Supplier's Site
Tantalum Capacitors - TAP476K020CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP476K020CCS
Tantalum Capacitors TAP476K020CCS
CAP TANT 47UF 10% 20V RADIAL

CAP TANT 47UF 10% 20V RADIAL

Supplier's Site Datasheet
Capacitor, Tantalum;47uF;TAP Series;Radial;Case K;+/-10%;20V;26VDC;1.2 Ohms ESR - 70195644 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;47uF;TAP Series;Radial;Case K;+/-10%;20V;26VDC;1.2 Ohms ESR
70195644
Capacitor, Tantalum;47uF;TAP Series;Radial;Case K;+/-10%;20V;26VDC;1.2 Ohms ESR 70195644
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site
Tantalum Capacitor, 47Uf, 20V, 1.2 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 39C4025 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 20V, 1.2 Ohm, 0.1, Radial; Capacitance Kyocera Avx
39C4025
Tantalum Capacitor, 47Uf, 20V, 1.2 Ohm, 0.1, Radial; Capacitance Kyocera Avx 39C4025
TANTALUM CAPACITOR, 47UF, 20V, 1.2 OHM, 0.1, RADIAL; Capacitance:47µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1.2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 20V, 1.2 OHM, 0.1, RADIAL; Capacitance:47µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1.2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-6065-ND TAP476K020CCS TAP476K020CCS 70195644 39C4025
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum;47uF;TAP Series;Radial;Case K;+/-10%;20V;26VDC;1.2 Ohms ESR Tantalum Capacitor, 47Uf, 20V, 1.2 Ohm, 0.1, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Tantalum Capacitors - 1814752 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details