47µF Conformal Coated Tantalum Capacitors 16V Radial 1.3Ohm
47µF Conformal Coated Tantalum Capacitors 16V Radial 1.3Ohm
TANTALUM CAPACITOR, 47UF, 16V, 1.3 OHM, 0.1, RADIAL; Capacitance:47µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.3ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8mm RoHS Compliant: Yes
CAPACITOR TANT, 47UF, 16V, 1.3 OHM, 0.1, RAD, FULL REEL; Capacitance:47µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.3ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes
CAP TANT 47UF 10% 16V RADIAL
CAP TANT 47UF 10% 16V RADIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-11093-2-ND | 96M1058 | TAP476K016SRW | TAP476K016SRW |
| Product Name | Tantalum Capacitors | Tantalum Capacitor, 47Uf, 16V, 1.3 Ohm, 0.1, Radial; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |