Manufacturer: AVX Corporation
Win Source Part Number: 749771-TAP476K016CRW
Series: TAP
Packaging: Reel - TR
Type: Conformal Coated
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 47μF
Tolerance: ±10%
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 1.3 Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: J
Size: 0.315" Dia (8.00mm)
Family Name: TAP
Categories: Capacitors
Manufacturer Homepage: www.avx.com
RoHS State: Request Verification
Height - Seated (Maximum): 0.512" (13.00mm)
Voltage Rating DC: 16V
Alternative Parts (Cross-Reference): NDTM476K16F2F; NDTM476K16F2TRF; T356J476K016AS;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
47µF Conformal Coated Tantalum Capacitors 16V Radial 1.3Ohm
CAP TANT 47UF 10% 16V RADIAL
CAPACITOR TANT, 47UF, 16V, 1.3 OHM, 0.1, RAD; Capacitance:47µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1.3ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8mm RoHS Compliant: Yes
CAP TANT 47UF 10% 16V RADIAL
CAP TANT 47UF 10% 16V RADIAL
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 749771-TAP476K016CRW | 478-TAP476K016CRWTR-ND | 54J5400 | TAP476K016CRW | TAP476K016CRW |
| Product Name | Tantalum Capacitors - TAP476K016CRW | Tantalum Capacitors | Capacitor Tant, 47Uf, 16V, 1.3 Ohm, 0.1, Rad; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 16 volts | 16 volts | 16 volts |