Kyocera Corporation Tantalum Capacitors TAP476K006SRW

Description
CAP TANT 47UF 10% 6.3V RADIAL
Request a Quote Datasheet
Description
CAP TANT 47UF 10% 6.3V RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP476K006SRWCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP476K006SRWCT-ND
Tantalum Capacitors 478-TAP476K006SRWCT-ND
CAP TANT 47UF 10% 6.3V RADIAL

CAP TANT 47UF 10% 6.3V RADIAL

Buy Now Datasheet
Tantalum Capacitors - 478-TAP476K006SRWTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP476K006SRWTR-ND
Tantalum Capacitors 478-TAP476K006SRWTR-ND
47µF Conformal Coated Tantalum Capacitors 6.3V Radial 2Ohm

47µF Conformal Coated Tantalum Capacitors 6.3V Radial 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP476K006SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP476K006SRW
Tantalum Capacitors TAP476K006SRW
CAP TANT 47UF 10% 6.3V RADIAL

CAP TANT 47UF 10% 6.3V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 47Uf, 6.3V, 2 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J5386 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 6.3V, 2 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J5386
Capacitor Tant, 47Uf, 6.3V, 2 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J5386
CAPACITOR TANT, 47UF, 6.3V, 2 OHM, 0.1, RAD; Capacitance:47µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:2ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 6.3V, 2 OHM, 0.1, RAD; Capacitance:47µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:2ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP476K006SRW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP476K006SRW
Capacitors - Tantalum Capacitors TAP476K006SRW
CAP TANT 47UF 10% 6.3V RADIAL

CAP TANT 47UF 10% 6.3V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP476K006SRWCT-ND TAP476K006SRW 54J5386 TAP476K006SRW
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 47Uf, 6.3V, 2 Ohm, 0.1, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814531 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details