47µF Conformal Coated Tantalum Capacitors 6.3V Radial 2Ohm
CAPACITOR TANT, 47UF, 6.3V, 2 OHM, 0.1, RAD, FULL REEL; Capacitance:47µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:6mmRoHS Compliant: Yes
CAP TANT 47UF 10% 6.3V RADIAL
CAP TANT 47UF 10% 6.3V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP476K006DTW-ND | 54J5382 | TAP476K006DTW | TAP476K006DTW |
| Product Name | Tantalum Capacitors | Capacitor Tant, 47Uf, 6.3V, 2 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |