KYOCERA AVX Components Corporation Tantalum Capacitors TAP476K006CRW

Description
47µF Conformal Coated Tantalum Capacitors 6.3V Radial 2Ohm @ 100kHz
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 6.3V Radial 2Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP476K006CRWTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP476K006CRWTR-ND
Tantalum Capacitors 478-TAP476K006CRWTR-ND
47µF Conformal Coated Tantalum Capacitors 6.3V Radial 2Ohm @ 100kHz

47µF Conformal Coated Tantalum Capacitors 6.3V Radial 2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TAP476K006CRWCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP476K006CRWCT-ND
Tantalum Capacitors 478-TAP476K006CRWCT-ND
47µF Conformal Coated Tantalum Capacitors 6.3V Radial 2Ohm @ 100kHz

47µF Conformal Coated Tantalum Capacitors 6.3V Radial 2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TAP476K006CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP476K006CRW
Tantalum Capacitors TAP476K006CRW
CAP TANT 47UF 10% 6.3V RADIAL

CAP TANT 47UF 10% 6.3V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 47Uf, 6.3V, 2 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J5381 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 6.3V, 2 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J5381
Capacitor Tant, 47Uf, 6.3V, 2 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J5381
CAPACITOR TANT, 47UF, 6.3V, 2 OHM, 0.1, RAD; Capacitance:47µF; Capacitance Tolerance:± 10%; Voltage Rating:6.3V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:2ohm RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 6.3V, 2 OHM, 0.1, RAD; Capacitance:47µF; Capacitance Tolerance:± 10%; Voltage Rating:6.3V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:2ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP476K006CRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP476K006CRW
Capacitors - Tantalum Capacitors TAP476K006CRW
CAP TANT 47UF 10% 6.3V RADIAL

CAP TANT 47UF 10% 6.3V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP476K006CRWTR-ND TAP476K006CRW 54J5381 TAP476K006CRW
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 47Uf, 6.3V, 2 Ohm, 0.1, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101502U050AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100100KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers