Kyocera Corporation 4.7uF 50V 2.5 Ohm Capacitor TAP475M050SCS

Description
Cap Tant Solid 4.7uF 50V 20% (6.5 X 10mm) Radial 2.5mm 2.5 Ohm 125°C Bulk Product overview: TAP475M050SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 50V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 50V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP475M050SCS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 4.7uF 50V 20% (6.5 X 10mm) Radial 2.5mm 2.5 Ohm 125°C Bulk Product overview: TAP475M050SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 50V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 50V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP475M050SCS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7uF 50V 2.5 Ohm Capacitor
59-TAP475M050SCS
4.7uF 50V 2.5 Ohm Capacitor 59-TAP475M050SCS
Cap Tant Solid 4.7uF 50V 20% (6.5 X 10mm) Radial 2.5mm 2.5 Ohm 125°C Bulk Product overview: TAP475M050SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 50V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 50V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP475M050SCS can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 50V 20% (6.5 X 10mm) Radial 2.5mm 2.5 Ohm 125°C Bulk Product overview: TAP475M050SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 50V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 50V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP475M050SCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAP475M050SCS - 734923-TAP475M050SCS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAP475M050SCS
734923-TAP475M050SCS
Tantalum Capacitors - TAP475M050SCS 734923-TAP475M050SCS
Manufacturer: AVX Corporation Win Source Part Number: 734923-TAP475M050SCS Series: TAP Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 4.7μF Tolerance: ±20% Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 2.5 Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: G Size: 0.256" Dia (6.50mm) Family Name: TAP Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.394" (10.00mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): NDTM475M50F1TRF; TB4.7 / 50M1; TAP475M050SRS; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 734923-TAP475M050SCS
Series: TAP
Packaging: Bulk
Type: Conformal Coated
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 4.7μF
Tolerance: ±20%
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 2.5 Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: G
Size: 0.256" Dia (6.50mm)
Family Name: TAP
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.394" (10.00mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): NDTM475M50F1TRF; TB4.7 / 50M1; TAP475M050SRS;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 478-TAP475M050SCS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP475M050SCS-ND
Tantalum Capacitors 478-TAP475M050SCS-ND
4.7µF Conformal Coated Tantalum Capacitors 50V Radial 2.5Ohm

4.7µF Conformal Coated Tantalum Capacitors 50V Radial 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP475M050SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP475M050SCS
Tantalum Capacitors TAP475M050SCS
CAP TANT 4.7UF 20% 50V RADIAL

CAP TANT 4.7UF 20% 50V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP475M050SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP475M050SCS
Capacitors - Tantalum Capacitors TAP475M050SCS
CAP TANT 4.7UF 20% 50V RADIAL

CAP TANT 4.7UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAP475M050SCS 734923-TAP475M050SCS 478-TAP475M050SCS-ND TAP475M050SCS TAP475M050SCS
Product Name 4.7uF 50V 2.5 Ohm Capacitor Tantalum Capacitors - TAP475M050SCS Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts
Packing Method Bulk Bulk; Bulk Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details