Kyocera Corporation Tantalum Capacitors TAP475M050BRW

Description
4.7µF Conformal Coated Tantalum Capacitors 50V Radial 2.5Ohm
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 50V Radial 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP475M050BRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP475M050BRW-ND
Tantalum Capacitors TAP475M050BRW-ND
4.7µF Conformal Coated Tantalum Capacitors 50V Radial 2.5Ohm

4.7µF Conformal Coated Tantalum Capacitors 50V Radial 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP475M050BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP475M050BRW
Tantalum Capacitors TAP475M050BRW
CAP TANT 4.7UF 20% 50V RADIAL

CAP TANT 4.7UF 20% 50V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 4.7Uf, 50V, 2.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5370 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 50V, 2.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5370
Capacitor Tant, 4.7Uf, 50V, 2.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5370
CAPACITOR TANT, 4.7UF, 50V, 2.5 OHM, 0.2, RAD; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage Rating:50V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:2.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 50V, 2.5 OHM, 0.2, RAD; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage Rating:50V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:2.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP475M050BRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP475M050BRW
Capacitors - Tantalum Capacitors TAP475M050BRW
CAP TANT 4.7UF 20% 50V RADIAL

CAP TANT 4.7UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP475M050BRW-ND TAP475M050BRW 54J5370 TAP475M050BRW
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 4.7Uf, 50V, 2.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814601 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers