4.7µF Conformal Coated Tantalum Capacitors 35V Radial 3Ohm
Manufacturer: AVX Corporation
Win Source Part Number: 1264008-TAP475M035SC
Series: TAP
Packaging: Bulk
Type: Conformal Coated
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 4.7μF
Tolerance: ±20%
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 3 Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: E
Size: 0.217" Dia (5.50mm)
Family Name: TAP
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.354" (9.00mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): NDTM475M35F1TRF; TB4.7 / 35M1; 199D475X0035C2V1E3;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
CAP, TANTALUM, 4.7UF, 35V, RADIAL; Capacitance:4.7µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:3ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
CAP TANT 4.7UF 20% 35V RADIAL
CAP TANT 4.7UF 20% 35V RADIAL
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8845-ND | 1264008-TAP475M035SCS | 09J4556 | TAP475M035SCS | TAP475M035SCS |
| Product Name | Tantalum Capacitors | Tantalum Capacitors - TAP475M035SCS | Cap, Tantalum, 4.7Uf, 35V, Radial; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | ||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |