Kyocera Corporation Tantalum Capacitors TAP475M020SRW

Description
4.7µF Conformal Coated Tantalum Capacitors 20V Radial 4.5Ohm
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 20V Radial 4.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP475M020SRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP475M020SRW-ND
Tantalum Capacitors TAP475M020SRW-ND
4.7µF Conformal Coated Tantalum Capacitors 20V Radial 4.5Ohm

4.7µF Conformal Coated Tantalum Capacitors 20V Radial 4.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP475M020SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP475M020SRW
Capacitors - Tantalum Capacitors TAP475M020SRW
CAP TANT 4.7UF 20% 20V RADIAL

CAP TANT 4.7UF 20% 20V RADIAL

Supplier's Site
Capacitor Tant, 4.7Uf, 20V, 4.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5347 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 20V, 4.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5347
Capacitor Tant, 4.7Uf, 20V, 4.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5347
CAPACITOR TANT, 4.7UF, 20V, 4.5 OHM, 0.2, RAD; Capacitance:4.7µF; Voltage(DC):20V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:4.5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 20V, 4.5 OHM, 0.2, RAD; Capacitance:4.7µF; Voltage(DC):20V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:4.5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP475M020SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP475M020SRW
Tantalum Capacitors TAP475M020SRW
CAP TANT 4.7UF 20% 20V RADIAL

CAP TANT 4.7UF 20% 20V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP475M020SRW-ND TAP475M020SRW 54J5347 TAP475M020SRW
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 4.7Uf, 20V, 4.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Tantalum Capacitors - 1814552 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details