Kyocera Corporation Capacitors - Tantalum Capacitors TAP475M016CRW

Description
Win Source Part Number: 982305-TAP475M016CRW Category: Capacitors>Tantalum Capacitors Series: TAP Type: Conformal Coated Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.354" (9.00mm) Standard Package: 1,250 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 5Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: B Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" Dia (4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.21.0040 Mfr: KYOCERA AVX
Request a Quote Datasheet
Description
Win Source Part Number: 982305-TAP475M016CRW Category: Capacitors>Tantalum Capacitors Series: TAP Type: Conformal Coated Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.354" (9.00mm) Standard Package: 1,250 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 5Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: B Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" Dia (4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.21.0040 Mfr: KYOCERA AVX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 982305-TAP475M016CRW - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
982305-TAP475M016CRW
Capacitors - Tantalum Capacitors 982305-TAP475M016CRW
Win Source Part Number: 982305-TAP475M016CRW Category: Capacitors>Tantalum Capacitors Series: TAP Type: Conformal Coated Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.354" (9.00mm) Standard Package: 1,250 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 5Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: B Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" Dia (4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.21.0040 Mfr: KYOCERA AVX

Win Source Part Number: 982305-TAP475M016CRW
Category: Capacitors>Tantalum Capacitors
Series: TAP
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel (TR)
Height - Seated (Max): 0.354" (9.00mm)
Standard Package: 1,250
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 5Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: B
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" Dia (4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.21.0040
Mfr: KYOCERA AVX

Buy Now Datasheet
Singapore, Singapore
4.7uF 16V 5 Ohm Capacitor
59-TAP475M016CRW
4.7uF 16V 5 Ohm Capacitor 59-TAP475M016CRW
Cap Tant Solid 4.7uF 16V 20% (4.5 X 9mm) Radial 5mm 5 Ohm 125°C T/R Product overview: TAP475M016CRW from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 16V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 16V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP475M016CRW can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 16V 20% (4.5 X 9mm) Radial 5mm 5 Ohm 125°C T/R Product overview: TAP475M016CRW from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 16V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 16V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP475M016CRW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAP475M016CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP475M016CRW-ND
Tantalum Capacitors TAP475M016CRW-ND
4.7µF Conformal Coated Tantalum Capacitors 16V Radial 5Ohm

4.7µF Conformal Coated Tantalum Capacitors 16V Radial 5Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP475M016CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP475M016CRW
Tantalum Capacitors TAP475M016CRW
CAP TANT 4.7UF 20% 16V RADIAL

CAP TANT 4.7UF 20% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP475M016CRW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP475M016CRW
Capacitors - Tantalum Capacitors TAP475M016CRW
CAP TANT 4.7UF 20% 16V RADIAL

CAP TANT 4.7UF 20% 16V RADIAL

Supplier's Site
Capacitor Tant, 4.7Uf, 16V, 5 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5340 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 16V, 5 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5340
Capacitor Tant, 4.7Uf, 16V, 5 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5340
CAPACITOR TANT, 4.7UF, 16V, 5 OHM, 0.2, RAD; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage Rating:16V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:5ohm RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 16V, 5 OHM, 0.2, RAD; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage Rating:16V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:5ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 982305-TAP475M016CRW 59-TAP475M016CRW TAP475M016CRW-ND TAP475M016CRW TAP475M016CRW 54J5340
Product Name Capacitors - Tantalum Capacitors 4.7uF 16V 5 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 4.7Uf, 16V, 5 Ohm, 0.2, Rad; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Tantalum Capacitors - 1814668 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details