Manufacturer: AVX Corporation
Win Source Part Number: 796296-TAP475K025SRW
Series: TAP
Packaging: Reel package
Type: Conformal Coated
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 4.7μF
Tolerance: ±10%
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 4 Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: C
Family Name: TAP
Categories: Capacitors
Dimension: 0.197" Dia (5.00mm)
Height - Seated (Maximum): 0.335" (8.50mm)
Voltage Rating DC: 25V
Alternative Parts (Cross-Reference): NDTM475K25F1TRF; TB4.7/25K1; ECSF1EE475K; NDTM475K25;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Cap Tant Solid 4.7uF 25V 10% (5 X 8.5mm) Radial 2.5mm 4 Ohm 125°C T/R Product overview: TAP475K025SRW from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 25V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 25V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP475K025SRW can be used for catalog matching and distributor lookup.
4.7µF Conformal Coated Tantalum Capacitors 25V Radial 4Ohm
4.7µF Conformal Coated Tantalum Capacitors 25V Radial 4Ohm
CAP TANT 4.7UF 10% 25V RADIAL
TANTALUM CAPACITOR, 4.7UF, 25V, 4 OHM, 0.1, RADIAL, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:4ohm; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes
CAP TANT 4.7UF 10% 25V RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 796296-TAP475K025SRW | 59-TAP475K025SRW | 478-8985-1-ND | TAP475K025SRW | 54J5308 | TAP475K025SRW |
| Product Name | Tantalum Capacitors - TAP475K025SRW | 4.7uF 25V 4 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 4.7Uf, 25V, 4 Ohm, 0.1, Radial, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts |