Kyocera Corporation Tantalum Capacitors TAP475K020SCS

Description
4.7µF Conformal Coated Tantalum Capacitors 20V Radial 4.5Ohm
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 20V Radial 4.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1905-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1905-ND
Tantalum Capacitors 478-1905-ND
4.7µF Conformal Coated Tantalum Capacitors 20V Radial 4.5Ohm

4.7µF Conformal Coated Tantalum Capacitors 20V Radial 4.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP475K020SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP475K020SCS
Capacitors - Tantalum Capacitors TAP475K020SCS
CAP TANT 4.7UF 10% 20V RADIAL

CAP TANT 4.7UF 10% 20V RADIAL

Supplier's Site
Tantalum Capacitors - TAP475K020SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP475K020SCS
Tantalum Capacitors TAP475K020SCS
CAP TANT 4.7UF 10% 20V RADIAL

CAP TANT 4.7UF 10% 20V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 4.7Uf, 20V, 4.5 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J5299 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 20V, 4.5 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J5299
Capacitor Tant, 4.7Uf, 20V, 4.5 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J5299
CAPACITOR TANT, 4.7UF, 20V, 4.5 OHM, 0.1, RAD; Capacitance:4.7µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:4.5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 20V, 4.5 OHM, 0.1, RAD; Capacitance:4.7µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:4.5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-1905-ND TAP475K020SCS TAP475K020SCS 54J5299
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 4.7Uf, 20V, 4.5 Ohm, 0.1, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814556 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101222U100AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525005P60HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details