The TAP475K016SRW is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 4.7 OºF with a tolerance of ±10%. It is rated for a maximum DC voltage of 16V at 85°C and can operate in a temperature range from -55°C to +125°C. The capacitor is designed with low leakage current and impedance, making it suitable for various applications requiring stable performance. It is available in a radial form factor and is compatible with lead-free soldering processes. The device is marked with polarity, capacitance, and voltage ratings for easy identification. This capacitor is ideal for engineers looking for reliable performance in compact designs.
4.7µF Conformal Coated Tantalum Capacitors 16V Radial 5Ohm
4.7µF Conformal Coated Tantalum Capacitors 16V Radial 5Ohm
CAP TANT 4.7UF 10% 16V RADIAL
TANTALUM CAPACITOR, 4.7UF, 16V, 5 OHM, 0.1, RADIAL; Capacitance:4.7µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 4.7UF, 16V, 5 OHM, 0.1, RADIAL, FULL REEL; Capacitance:4.7µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:5ohm; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes
CAP, 4.7µF, 16V, 10% ROHS COMPLIANT: YES
CAP TANT 4.7UF 10% 16V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-7381-1-ND | TAP475K016SRW | 96M1051 | 55AC3869 | TAP475K016SRW |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 4.7Uf, 16V, 5 Ohm, 0.1, Radial; Capacitance Kyocera Avx | Cap, 4.7Μf, 16V, 10% Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | ||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |