4.7µF Conformal Coated Tantalum Capacitors 16V Radial 5Ohm
4.7µF Conformal Coated Tantalum Capacitors 16V Radial 5Ohm
CAPACITOR TANT, 4.7UF, 16V, 5 OHM, 0.1, RAD; Capacitance:4.7µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes
CAP TANT 4.7UF 10% 16V RADIAL
CAP TANT 4.7UF 10% 16V RADIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8984-1-ND | 54J5290 | TAP475K016CRW | TAP475K016CRW |
| Product Name | Tantalum Capacitors | Capacitor Tant, 4.7Uf, 16V, 5 Ohm, 0.1, Rad; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |