Kyocera Corporation Tantalum Capacitors TAP475K016BRW

Description
4.7µF Conformal Coated Tantalum Capacitors 16V Radial 5Ohm
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 16V Radial 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP475K016BRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP475K016BRW-ND
Tantalum Capacitors TAP475K016BRW-ND
4.7µF Conformal Coated Tantalum Capacitors 16V Radial 5Ohm

4.7µF Conformal Coated Tantalum Capacitors 16V Radial 5Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP475K016BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP475K016BRW
Tantalum Capacitors TAP475K016BRW
CAP TANT 4.7UF 10% 16V RADIAL

CAP TANT 4.7UF 10% 16V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 4.7Uf, 16V, 5 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J5288 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 16V, 5 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J5288
Capacitor Tant, 4.7Uf, 16V, 5 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J5288
CAPACITOR TANT, 4.7UF, 16V, 5 OHM, 0.1, RAD; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Voltage Rating:16V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:5ohm RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 16V, 5 OHM, 0.1, RAD; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Voltage Rating:16V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP475K016BRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP475K016BRW
Capacitors - Tantalum Capacitors TAP475K016BRW
CAP TANT 4.7UF 10% 16V RADIAL

CAP TANT 4.7UF 10% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP475K016BRW-ND TAP475K016BRW 54J5288 TAP475K016BRW
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 4.7Uf, 16V, 5 Ohm, 0.1, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - TAC475K050P06-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers