Kyocera Corporation Tantalum Capacitors TAP475K010SRW

Description
4.7µF Conformal Coated Tantalum Capacitors 10V Radial 8Ohm
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 10V Radial 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11092-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11092-2-ND
Tantalum Capacitors 478-11092-2-ND
4.7µF Conformal Coated Tantalum Capacitors 10V Radial 8Ohm

4.7µF Conformal Coated Tantalum Capacitors 10V Radial 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-11092-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11092-1-ND
Tantalum Capacitors 478-11092-1-ND
4.7µF Conformal Coated Tantalum Capacitors 10V Radial 8Ohm

4.7µF Conformal Coated Tantalum Capacitors 10V Radial 8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP475K010SRW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP475K010SRW
Capacitors - Tantalum Capacitors TAP475K010SRW
CAP TANT 4.7UF 10% 10V RADIAL

CAP TANT 4.7UF 10% 10V RADIAL

Supplier's Site
Tantalum Capacitors - TAP475K010SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP475K010SRW
Tantalum Capacitors TAP475K010SRW
CAP TANT 4.7UF 10% 10V RADIAL

CAP TANT 4.7UF 10% 10V RADIAL

Supplier's Site Datasheet
Cap, Tant, 4.7Uf, 10V, Radial; Capacitance Kyocera Avx - 54J5286 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 4.7Uf, 10V, Radial; Capacitance Kyocera Avx
54J5286
Cap, Tant, 4.7Uf, 10V, Radial; Capacitance Kyocera Avx 54J5286
CAP, TANT, 4.7UF, 10V, RADIAL; Capacitance:4.7µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, TANT, 4.7UF, 10V, RADIAL; Capacitance:4.7µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-11092-2-ND TAP475K010SRW TAP475K010SRW 54J5286
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, Tant, 4.7Uf, 10V, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C182U150EH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - 1814556 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers