Kyocera Corporation Tantalum Capacitors TAP475K010SCS

Description
4.7µF Conformal Coated Tantalum Capacitors 10V Radial 8Ohm
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 10V Radial 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1903-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1903-ND
Tantalum Capacitors 478-1903-ND
4.7µF Conformal Coated Tantalum Capacitors 10V Radial 8Ohm

4.7µF Conformal Coated Tantalum Capacitors 10V Radial 8Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP475K010SCS - 1105420-TAP475K010SCS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAP475K010SCS
1105420-TAP475K010SCS
Tantalum Capacitors - TAP475K010SCS 1105420-TAP475K010SCS
Manufacturer: AVX Corporation Win Source Part Number: 1105420-TAP475K010SC S Packaging: Bulk Type: Conformal Coated Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.276" (7.00mm) Mounting: Through Hole Capacitance: 4.7μF Tolerance: ±10% Lead Spacing: 0.098" (2.50mm) Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: A ESR: 8 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.177" Dia (4.50mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1105420-TAP475K010SCS
Packaging: Bulk
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.276" (7.00mm)
Mounting: Through Hole
Capacitance: 4.7μF
Tolerance: ±10%
Lead Spacing: 0.098" (2.50mm)
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: A
ESR: 8 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.177" Dia (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
4.7uF 10V 8 Ohm Capacitor
59-TAP475K010SCS
4.7uF 10V 8 Ohm Capacitor 59-TAP475K010SCS
Cap Tant Solid 4.7uF 10V 10% (4.5 X 7mm) Radial 2.5mm 8 Ohm 125°C Bulk Product overview: TAP475K010SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 10V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 10V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP475K010SCS can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 10V 10% (4.5 X 7mm) Radial 2.5mm 8 Ohm 125°C Bulk Product overview: TAP475K010SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 10V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 10V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP475K010SCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP TANT 4.7UF 10% 10V RADIAL - 66-TAP475K010SCS - Utmel Electronic Limited
Hong Kong, China
CAP TANT 4.7UF 10% 10V RADIAL
66-TAP475K010SCS
CAP TANT 4.7UF 10% 10V RADIAL 66-TAP475K010SCS
CAP TANT 4.7UF 10% 10V RADIAL

CAP TANT 4.7UF 10% 10V RADIAL

Supplier's Site
Tantalum Capacitor, 4.7Uf, 10V, 8 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 54J5285 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 10V, 8 Ohm, 0.1, Radial; Capacitance Kyocera Avx
54J5285
Tantalum Capacitor, 4.7Uf, 10V, 8 Ohm, 0.1, Radial; Capacitance Kyocera Avx 54J5285
TANTALUM CAPACITOR, 4.7UF, 10V, 8 OHM, 0.1, RADIAL; Capacitance:4.7µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 10V, 8 OHM, 0.1, RADIAL; Capacitance:4.7µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP475K010SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP475K010SCS
Tantalum Capacitors TAP475K010SCS
CAP TANT 4.7UF 10% 10V RADIAL

CAP TANT 4.7UF 10% 10V RADIAL

Supplier's Site Datasheet
Capacitor, Tantalum;4.7uF;TAP Series;Radial;Case A;+/-10%;10V;13VDC;8 Ohms ESR - 70195898 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;4.7uF;TAP Series;Radial;Case A;+/-10%;10V;13VDC;8 Ohms ESR
70195898
Capacitor, Tantalum;4.7uF;TAP Series;Radial;Case A;+/-10%;10V;13VDC;8 Ohms ESR 70195898
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1903-ND 1105420-TAP475K010SCS 59-TAP475K010SCS 66-TAP475K010SCS 54J5285 TAP475K010SCS 70195898
Product Name Tantalum Capacitors Tantalum Capacitors - TAP475K010SCS 4.7uF 10V 8 Ohm Capacitor CAP TANT 4.7UF 10% 10V RADIAL Tantalum Capacitor, 4.7Uf, 10V, 8 Ohm, 0.1, Radial; Capacitance Kyocera Avx Tantalum Capacitors Capacitor, Tantalum;4.7uF;TAP Series;Radial;Case A;+/-10%;10V;13VDC;8 Ohms ESR
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C553U050CJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 55000 microF
View Details
4 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1146-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details