Kyocera Corporation Tantalum Capacitors TAP475K010CCS

Description
4.7µF Conformal Coated Tantalum Capacitors 10V Radial 8Ohm
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 10V Radial 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP475K010CCS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP475K010CCS-ND
Tantalum Capacitors TAP475K010CCS-ND
4.7µF Conformal Coated Tantalum Capacitors 10V Radial 8Ohm

4.7µF Conformal Coated Tantalum Capacitors 10V Radial 8Ohm

Buy Now Datasheet
Capacitor,4.7Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 54J5280 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,4.7Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
54J5280
Capacitor,4.7Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 54J5280
Capacitor,4.7uF,10VD C,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,4.7uF,10VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP475K010CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP475K010CCS
Tantalum Capacitors TAP475K010CCS
CAP TANT 4.7UF 10% 10V RADIAL

CAP TANT 4.7UF 10% 10V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TAP475K010CCS-ND 54J5280 TAP475K010CCS
Product Name Tantalum Capacitors Capacitor,4.7Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers