4.7µF Conformal Coated Tantalum Capacitors 6.3V Radial 10Ohm
CAP TANT 4.7UF 10% 6.3V RADIAL
TANTALUM CAPACITOR, 4.7UF, 6.3V, 10 OHM, 0.1, RADIAL; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:10ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-1902-ND | TAP475K006SCS | 54J5276 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 4.7Uf, 6.3V, 10 Ohm, 0.1, Radial; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |