Kyocera Corporation Tantalum Capacitors TAP475J035DTW

Description
4.7µF Conformal Coated Tantalum Capacitors 35V Radial 3Ohm
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 35V Radial 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP475J035DTWTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP475J035DTWTR-ND
Tantalum Capacitors 478-TAP475J035DTWTR-ND
4.7µF Conformal Coated Tantalum Capacitors 35V Radial 3Ohm

4.7µF Conformal Coated Tantalum Capacitors 35V Radial 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAP475J035DTWCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP475J035DTWCT-ND
Tantalum Capacitors 478-TAP475J035DTWCT-ND
CAP TANT 4.7UF 5% 35V RADIAL

CAP TANT 4.7UF 5% 35V RADIAL

Buy Now Datasheet
Tantalum Capacitors - TAP475J035DTW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP475J035DTW
Tantalum Capacitors TAP475J035DTW
CAP TANT 4.7UF 5% 35V RADIAL

CAP TANT 4.7UF 5% 35V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 4.7Uf, 35V, 3 Ohm, 0.05, Rad, Full Reel; Capacitance Kyocera Avx - 54J5274 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 35V, 3 Ohm, 0.05, Rad, Full Reel; Capacitance Kyocera Avx
54J5274
Capacitor Tant, 4.7Uf, 35V, 3 Ohm, 0.05, Rad, Full Reel; Capacitance Kyocera Avx 54J5274
CAPACITOR TANT, 4.7UF, 35V, 3 OHM, 0.05, RAD, FULL REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:3ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 35V, 3 OHM, 0.05, RAD, FULL REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:3ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP475J035DTW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP475J035DTW
Capacitors - Tantalum Capacitors TAP475J035DTW
CAP TANT 4.7UF 5% 35V RADIAL

CAP TANT 4.7UF 5% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP475J035DTWTR-ND TAP475J035DTW 54J5274 TAP475J035DTW
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 4.7Uf, 35V, 3 Ohm, 0.05, Rad, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - TAC106K020P05-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details