Kyocera Corporation Tantalum Capacitors TAP474M050SRW

Description
0.47µF Conformal Coated Tantalum Capacitors 50V Radial 13Ohm
Request a Quote Datasheet
Description
0.47µF Conformal Coated Tantalum Capacitors 50V Radial 13Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP474M050SRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP474M050SRW-ND
Tantalum Capacitors TAP474M050SRW-ND
0.47µF Conformal Coated Tantalum Capacitors 50V Radial 13Ohm

0.47µF Conformal Coated Tantalum Capacitors 50V Radial 13Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP474M050SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP474M050SRW
Capacitors - Tantalum Capacitors TAP474M050SRW
CAP TANT 0.47UF 20% 50V RADIAL

CAP TANT 0.47UF 20% 50V RADIAL

Supplier's Site
Capacitor Tant, 0.47Uf, 50V, 13 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5269 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.47Uf, 50V, 13 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5269
Capacitor Tant, 0.47Uf, 50V, 13 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5269
CAPACITOR TANT, 0.47UF, 50V, 13 OHM, 0.2, RAD; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Voltage Rating:50V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:13ohm RoHS Compliant: Yes

CAPACITOR TANT, 0.47UF, 50V, 13 OHM, 0.2, RAD; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Voltage Rating:50V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:13ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TAP474M050SRW-ND TAP474M050SRW 54J5269
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 0.47Uf, 50V, 13 Ohm, 0.2, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814578 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-1206-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details