Kyocera Corporation Tantalum Capacitors TAP474M050DTW

Description
0.47µF Conformal Coated Tantalum Capacitors 50V Radial 13Ohm
Request a Quote Datasheet
Description
0.47µF Conformal Coated Tantalum Capacitors 50V Radial 13Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP474M050DTW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP474M050DTW-ND
Tantalum Capacitors TAP474M050DTW-ND
0.47µF Conformal Coated Tantalum Capacitors 50V Radial 13Ohm

0.47µF Conformal Coated Tantalum Capacitors 50V Radial 13Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP474M050DTW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP474M050DTW
Tantalum Capacitors TAP474M050DTW
CAP TANT 0.47UF 20% 50V RADIAL

CAP TANT 0.47UF 20% 50V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP474M050DTW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP474M050DTW
Capacitors - Tantalum Capacitors TAP474M050DTW
CAP TANT 0.47UF 20% 50V RADIAL

CAP TANT 0.47UF 20% 50V RADIAL

Supplier's Site
Capacitor Tant, 0.47Uf, 50V, 13 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5266 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.47Uf, 50V, 13 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5266
Capacitor Tant, 0.47Uf, 50V, 13 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5266
CAPACITOR TANT, 0.47UF, 50V, 13 OHM, 0.2, RAD; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:13ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

CAPACITOR TANT, 0.47UF, 50V, 13 OHM, 0.2, RAD; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:13ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP474M050DTW-ND TAP474M050DTW TAP474M050DTW 54J5266
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 0.47Uf, 50V, 13 Ohm, 0.2, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - 1814735 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101322U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers