The TAP474M050CRS is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 0.47 OºF, a voltage rating of 50V, and a tolerance of ±20%. This component is designed for high reliability with a maximum dissipation factor of 6% and a maximum equivalent series resistance (ESR) of 2.5 ohms at 100 kHz. It operates effectively within a temperature range of -55°C to +125°C, making it suitable for various applications requiring stable performance under varying conditions. The capacitor is available in a radial leaded configuration and is compatible with lead-free soldering processes. Its small physical size and low leakage current enhance its applicability in compact electronic designs.
0.47µF Conformal Coated Tantalum Capacitors 50V Radial 13Ohm
0.47µF Conformal Coated Tantalum Capacitors 50V Radial 13Ohm
CAP TANT 0.47UF 20% 50V RADIAL
CAP TANT 0.47UF 20% 50V RADIAL
CAP, TANTALUM, 0.47UF, 50V, RADIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:13ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP474M050CRSCT-ND | TAP474M050CRS | TAP474M050CRS | 54J5264 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Cap, Tantalum, 0.47Uf, 50V, Radial; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |