Kyocera Corporation Tantalum Capacitors TAP474M035BRS

Description
0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm
Request a Quote Datasheet
Description
0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP474M035BRS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP474M035BRS-ND
Tantalum Capacitors TAP474M035BRS-ND
0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm

0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm

Buy Now Datasheet
Singapore, Singapore
0.47uF 35V 13 Ohm Capacitor
59-TAP474M035BRS
0.47uF 35V 13 Ohm Capacitor 59-TAP474M035BRS
Cap Tant Solid 0.47uF 35V 20% (4.5 X 11mm) Radial 5mm 13 Ohm 125°C Ammo Product overview: TAP474M035BRS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 35V, 13 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 35V, 13 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP474M035BRS can be used for catalog matching and distributor lookup.

Cap Tant Solid 0.47uF 35V 20% (4.5 X 11mm) Radial 5mm 13 Ohm 125°C Ammo Product overview: TAP474M035BRS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 35V, 13 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 35V, 13 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP474M035BRS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1331218-TAP474M035BRS - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1331218-TAP474M035BRS
Capacitors - Tantalum Capacitors 1331218-TAP474M035BRS
Manufacturer: KYOCERA AVX Win Source Part Number: 1331218-TAP474M035BR S Category: Capacitors>Tantalum Capacitors Packaging: Tape & Box (TB) Type: Conformal Coated Features: General Purpose Size / Dimension: 0.177" Dia (4.50mm) Height - Seated (Max): 0.276" (7.00mm) Standard Package: 3,000 Mounting: Through Hole Capacitance: 0.47 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 13Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: A Temperature Range - Operating: -55°C ~ 125°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.21.0040 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1331218-TAP474M035BRS
Category: Capacitors>Tantalum Capacitors
Packaging: Tape & Box (TB)
Type: Conformal Coated
Features: General Purpose
Size / Dimension: 0.177" Dia (4.50mm)
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 3,000
Mounting: Through Hole
Capacitance: 0.47 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 13Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: A
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.21.0040
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP474M035BRS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP474M035BRS
Capacitors - Tantalum Capacitors TAP474M035BRS
CAP TANT 0.47UF 20% 35V RADIAL

CAP TANT 0.47UF 20% 35V RADIAL

Supplier's Site
Tantalum Capacitors - TAP474M035BRS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP474M035BRS
Tantalum Capacitors TAP474M035BRS
CAP TANT 0.47UF 20% 35V RADIAL

CAP TANT 0.47UF 20% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAP474M035BRS-ND 59-TAP474M035BRS 1331218-TAP474M035BRS TAP474M035BRS TAP474M035BRS
Product Name Tantalum Capacitors 0.47uF 35V 13 Ohm Capacitor Capacitors - Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C233T200DG1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Tantalum Capacitors - 6933906 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details