0.47µF Conformal Coated Tantalum Capacitors 50V Radial 13Ohm
CAPACITOR TANT, 0.47UF, 50V, 13 OHM, 0.1, RAD, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:13ohm; Failure Rate:-; Ripple Current:-; Product Length:-RoHS Compliant: Yes
CAP TANT 0.47UF 10% 50V RADIAL
CAP TANT 0.47UF 10% 50V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-7380-2-ND | 54J5250 | TAP474K050SRW | TAP474K050SRW |
| Product Name | Tantalum Capacitors | Capacitor Tant, 0.47Uf, 50V, 13 Ohm, 0.1, Rad, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |