Kyocera Corporation 0.47uF 35V 13 Ohm Capacitor TAP474K035SCS

Description
Cap Tant Solid 0.47uF 35V 10% (4.5 X 7mm) Radial 2.5mm 13 Ohm 125°C Bulk Product overview: TAP474K035SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 35V, 13 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 35V, 13 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP474K035SCS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 0.47uF 35V 10% (4.5 X 7mm) Radial 2.5mm 13 Ohm 125°C Bulk Product overview: TAP474K035SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 35V, 13 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 35V, 13 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP474K035SCS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.47uF 35V 13 Ohm Capacitor
59-TAP474K035SCS
0.47uF 35V 13 Ohm Capacitor 59-TAP474K035SCS
Cap Tant Solid 0.47uF 35V 10% (4.5 X 7mm) Radial 2.5mm 13 Ohm 125°C Bulk Product overview: TAP474K035SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 35V, 13 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 35V, 13 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP474K035SCS can be used for catalog matching and distributor lookup.

Cap Tant Solid 0.47uF 35V 10% (4.5 X 7mm) Radial 2.5mm 13 Ohm 125°C Bulk Product overview: TAP474K035SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 35V, 13 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 35V, 13 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP474K035SCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1359785-TAP474K035SCS - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359785-TAP474K035SCS
Capacitors - Tantalum Capacitors 1359785-TAP474K035SCS
Win Source Part Number: 1359785-TAP474K035SC S Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: Conformal Coated MSL Level: Not Applicable Mfr: KYOCERA AVX Series: TAP Package: Bulk Product Status: Active Features: General Purpose Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.21.0040 Capacitance: 0.47 µF Tolerance: ±10% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 13Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.177" Dia (4.50mm) Height - Seated (Max): 0.276" (7.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: A

Win Source Part Number: 1359785-TAP474K035SCS
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
Type: Conformal Coated
MSL Level: Not Applicable
Mfr: KYOCERA AVX
Series: TAP
Package: Bulk
Product Status: Active
Features: General Purpose
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.21.0040
Capacitance: 0.47 µF
Tolerance: ±10%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 13Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.177" Dia (4.50mm)
Height - Seated (Max): 0.276" (7.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: A

Buy Now Datasheet
Tantalum Capacitors - 478-1900-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1900-ND
Tantalum Capacitors 478-1900-ND
0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm

0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP474K035SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP474K035SCS
Capacitors - Tantalum Capacitors TAP474K035SCS
CAP TANT 0.47UF 10% 35V RADIAL

CAP TANT 0.47UF 10% 35V RADIAL

Supplier's Site
Cap, 0.47Μf, 35V, 10% Rohs Compliant Kyocera Avx - 17AC0740 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 35V, 10% Rohs Compliant Kyocera Avx
17AC0740
Cap, 0.47Μf, 35V, 10% Rohs Compliant Kyocera Avx 17AC0740
CAP, 0.47µF, 35V, 10% ROHS COMPLIANT: YES

CAP, 0.47µF, 35V, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - TAP474K035SCS - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAP474K035SCS
Tantalum Capacitors TAP474K035SCS
CAP TANT 0.47UF 10% 35V RADIAL

CAP TANT 0.47UF 10% 35V RADIAL

Supplier's Site Datasheet
Capacitor, Tantalum;0.47uF;TAP Series;Radial;Case A;+/-10%;35V;46VDC;13 Ohms ES - 70195928 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;0.47uF;TAP Series;Radial;Case A;+/-10%;35V;46VDC;13 Ohms ES
70195928
Capacitor, Tantalum;0.47uF;TAP Series;Radial;Case A;+/-10%;35V;46VDC;13 Ohms ES 70195928
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site
Tantalum Capacitors - TAP474K035SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP474K035SCS
Tantalum Capacitors TAP474K035SCS
CAP TANT 0.47UF 10% 35V RADIAL

CAP TANT 0.47UF 10% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAP474K035SCS 1359785-TAP474K035SCS 478-1900-ND TAP474K035SCS 17AC0740 TAP474K035SCS 70195928 TAP474K035SCS
Product Name 0.47uF 35V 13 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 0.47Μf, 35V, 10% Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitor, Tantalum;0.47uF;TAP Series;Radial;Case A;+/-10%;35V;46VDC;13 Ohms ES Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts
Packing Method Bulk Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers