0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm
CAP TANT 0.47UF 10% 35V RADIAL
Capacitor,0.47uF,35V
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-4178-ND | TAP474K035CCS | 54J5233 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,0.47Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 0.4700 microF | 0.4700 microF |