Kyocera Corporation Tantalum Capacitors TAP474K035BRW

Description
0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm
Request a Quote Datasheet
Description
0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP474K035BRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP474K035BRW-ND
Tantalum Capacitors TAP474K035BRW-ND
0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm

0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP474K035BRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP474K035BRW
Capacitors - Tantalum Capacitors TAP474K035BRW
CAP TANT 0.47UF 10% 35V RADIAL

CAP TANT 0.47UF 10% 35V RADIAL

Supplier's Site
Capacitor Tant, 0.47Uf, 35V, 13 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J5232 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.47Uf, 35V, 13 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J5232
Capacitor Tant, 0.47Uf, 35V, 13 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J5232
CAPACITOR TANT, 0.47UF, 35V, 13 OHM, 0.1, RAD; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:13ohm RoHS Compliant: Yes

CAPACITOR TANT, 0.47UF, 35V, 13 OHM, 0.1, RAD; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage Rating:35V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:13ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP474K035BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP474K035BRW
Tantalum Capacitors TAP474K035BRW
CAP TANT 0.47UF 10% 35V RADIAL

CAP TANT 0.47UF 10% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP474K035BRW-ND TAP474K035BRW 54J5232 TAP474K035BRW
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 0.47Uf, 35V, 13 Ohm, 0.1, Rad; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814777 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N100J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details