Kyocera Corporation Tantalum Capacitors TAP337M006CCS

Description
330µF Conformal Coated Tantalum Capacitors 6.3V Radial 700mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 6.3V Radial 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP337M006CCS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP337M006CCS-ND
Tantalum Capacitors TAP337M006CCS-ND
330µF Conformal Coated Tantalum Capacitors 6.3V Radial 700mOhm

330µF Conformal Coated Tantalum Capacitors 6.3V Radial 700mOhm

Buy Now Datasheet
Capacitor,330Uf,6Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 54J5226 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,330Uf,6Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
54J5226
Capacitor,330Uf,6Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 54J5226
Capacitor,330uF,6VDC ,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,330uF,6VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP337M006CCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP337M006CCS
Capacitors - Tantalum Capacitors TAP337M006CCS
CAP TANT 330UF 20% 6.3V RADIAL

CAP TANT 330UF 20% 6.3V RADIAL

Supplier's Site
Tantalum Capacitors - TAP337M006CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP337M006CCS
Tantalum Capacitors TAP337M006CCS
CAP TANT 330UF 20% 6.3V RADIAL

CAP TANT 330UF 20% 6.3V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP337M006CCS-ND 54J5226 TAP337M006CCS TAP337M006CCS
Product Name Tantalum Capacitors Capacitor,330Uf,6Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details