Kyocera Corporation Tantalum Capacitors TAP337K010HSB

Description
330µF Conformal Coated Tantalum Capacitors 10V Radial 500mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 10V Radial 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP337K010HSB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP337K010HSB-ND
Tantalum Capacitors TAP337K010HSB-ND
330µF Conformal Coated Tantalum Capacitors 10V Radial 500mOhm

330µF Conformal Coated Tantalum Capacitors 10V Radial 500mOhm

Buy Now Datasheet
Tantalum Capacitors - TAP337K010HSB - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP337K010HSB
Tantalum Capacitors TAP337K010HSB
CAP TANT 330UF 10% 10V RADIAL

CAP TANT 330UF 10% 10V RADIAL

Supplier's Site Datasheet
Capacitor,330Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 54J5225 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,330Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
54J5225
Capacitor,330Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 54J5225
Capacitor,330uF,10VD C,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,330uF,10VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TAP337K010HSB-ND TAP337K010HSB 54J5225
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,330Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101323U050CE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details