Kyocera Corporation Tantalum Capacitors TAP337K010CCS

Description
330µF Conformal Coated Tantalum Capacitors 10V Radial 500mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 10V Radial 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1899-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1899-ND
Tantalum Capacitors 478-1899-ND
330µF Conformal Coated Tantalum Capacitors 10V Radial 500mOhm

330µF Conformal Coated Tantalum Capacitors 10V Radial 500mOhm

Buy Now Datasheet
Tantalum Capacitor, 330Uf, 10V, 0.5 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 54J5224 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 10V, 0.5 Ohm, 0.1, Radial; Capacitance Kyocera Avx
54J5224
Tantalum Capacitor, 330Uf, 10V, 0.5 Ohm, 0.1, Radial; Capacitance Kyocera Avx 54J5224
TANTALUM CAPACITOR, 330UF, 10V, 0.5 OHM, 0.1, RADIAL; Capacitance:330µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:0.5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:10mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 10V, 0.5 OHM, 0.1, RADIAL; Capacitance:330µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:0.5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP337K010CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP337K010CCS
Tantalum Capacitors TAP337K010CCS
CAP TANT 330UF 10% 10V RADIAL

CAP TANT 330UF 10% 10V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP337K010CCS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP337K010CCS
Capacitors - Tantalum Capacitors TAP337K010CCS
CAP TANT 330UF 10% 10V RADIAL

CAP TANT 330UF 10% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-1899-ND 54J5224 TAP337K010CCS TAP337K010CCS
Product Name Tantalum Capacitors Tantalum Capacitor, 330Uf, 10V, 0.5 Ohm, 0.1, Radial; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Tantalum Capacitors - 1814622 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details