Kyocera Corporation Tantalum Capacitors TAP337K006CCS

Description
330µF Conformal Coated Tantalum Capacitors 6.3V Radial 700mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 6.3V Radial 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1898-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1898-ND
Tantalum Capacitors 478-1898-ND
330µF Conformal Coated Tantalum Capacitors 6.3V Radial 700mOhm

330µF Conformal Coated Tantalum Capacitors 6.3V Radial 700mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP337K006CCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP337K006CCS
Capacitors - Tantalum Capacitors TAP337K006CCS
CAP TANT 330UF 10% 6.3V RADIAL

CAP TANT 330UF 10% 6.3V RADIAL

Supplier's Site
Tantalum Capacitors - TAP337K006CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP337K006CCS
Tantalum Capacitors TAP337K006CCS
CAP TANT 330UF 10% 6.3V RADIAL

CAP TANT 330UF 10% 6.3V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf, 6.3V, 0.7 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 54J5222 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 6.3V, 0.7 Ohm, 0.1, Radial; Capacitance Kyocera Avx
54J5222
Tantalum Capacitor, 330Uf, 6.3V, 0.7 Ohm, 0.1, Radial; Capacitance Kyocera Avx 54J5222
TANTALUM CAPACITOR, 330UF, 6.3V, 0.7 OHM, 0.1, RADIAL; Capacitance:330µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:0.7ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 6.3V, 0.7 OHM, 0.1, RADIAL; Capacitance:330µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:0.7ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-1898-ND TAP337K006CCS TAP337K006CCS 54J5222
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 330Uf, 6.3V, 0.7 Ohm, 0.1, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C243T050EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814595 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers