CAP TANT 33UF 20% 35V RADIAL
33µF Conformal Coated Tantalum Capacitors 35V Radial 1Ohm
CAP TANT 33UF 20% 35V RADIAL
CAP TANT 33UF 20% 35V RADIAL
Capacitor,33uF,35VDC
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP336M035CRSCT-ND | TAP336M035CRS | TAP336M035CRS | 54J5220 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor,33Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF |