KYOCERA AVX Components Corporation Tantalum Capacitors TAP336M025SRS

Description
33µF Conformal Coated Tantalum Capacitors 25V Radial 1.2Ohm @ 100kHz
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 25V Radial 1.2Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP336M025SRSTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP336M025SRSTR-ND
Tantalum Capacitors 478-TAP336M025SRSTR-ND
33µF Conformal Coated Tantalum Capacitors 25V Radial 1.2Ohm @ 100kHz

33µF Conformal Coated Tantalum Capacitors 25V Radial 1.2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Radial / Ammo Rohs Compliant Kyocera Avx - 54Y5275 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Radial / Ammo Rohs Compliant Kyocera Avx
54Y5275
Tantalum Radial / Ammo Rohs Compliant Kyocera Avx 54Y5275
TANTALUM RADIAL / AMMO ROHS COMPLIANT: YES

TANTALUM RADIAL / AMMO ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TAP336M025SRS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP336M025SRS
Tantalum Capacitors TAP336M025SRS
CAP TANT 33UF 20% 25V RADIAL

CAP TANT 33UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TAP336M025SRSTR-ND 54Y5275 TAP336M025SRS
Product Name Tantalum Capacitors Tantalum Radial / Ammo Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491X157K016AS-F - 796066-T491X157K016AS-F - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 150 microF
View Details
3 suppliers
Tantalum Capacitors - 1814623 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details