Kyocera Corporation Tantalum Capacitors TAP336M025CRW

Description
33µF Conformal Coated Tantalum Capacitors 25V Radial 1.2Ohm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 25V Radial 1.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP336M025CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP336M025CRW-ND
Tantalum Capacitors TAP336M025CRW-ND
33µF Conformal Coated Tantalum Capacitors 25V Radial 1.2Ohm

33µF Conformal Coated Tantalum Capacitors 25V Radial 1.2Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP336M025CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP336M025CRW
Tantalum Capacitors TAP336M025CRW
CAP TANT 33UF 20% 25V RADIAL

CAP TANT 33UF 20% 25V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP336M025CRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP336M025CRW
Capacitors - Tantalum Capacitors TAP336M025CRW
CAP TANT 33UF 20% 25V RADIAL

CAP TANT 33UF 20% 25V RADIAL

Supplier's Site
Capacitor Tant, 33Uf, 25V, 1.2 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5214 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 25V, 1.2 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5214
Capacitor Tant, 33Uf, 25V, 1.2 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5214
CAPACITOR TANT, 33UF, 25V, 1.2 OHM, 0.2, RAD; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage Rating:25V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:1.2ohm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 25V, 1.2 OHM, 0.2, RAD; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage Rating:25V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:1.2ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP336M025CRW-ND TAP336M025CRW TAP336M025CRW 54J5214
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 33Uf, 25V, 1.2 Ohm, 0.2, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814601 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers