Kyocera Corporation Tantalum Capacitors TAP336M020CRW

Description
33µF Conformal Coated Tantalum Capacitors 20V Radial 1.4Ohm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 20V Radial 1.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP336M020CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP336M020CRW-ND
Tantalum Capacitors TAP336M020CRW-ND
33µF Conformal Coated Tantalum Capacitors 20V Radial 1.4Ohm

33µF Conformal Coated Tantalum Capacitors 20V Radial 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP336M020CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP336M020CRW
Tantalum Capacitors TAP336M020CRW
CAP TANT 33UF 20% 20V RADIAL

CAP TANT 33UF 20% 20V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP336M020CRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP336M020CRW
Capacitors - Tantalum Capacitors TAP336M020CRW
CAP TANT 33UF 20% 20V RADIAL

CAP TANT 33UF 20% 20V RADIAL

Supplier's Site
Capacitor Tant, 33Uf, 20V, 1.4 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5208 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 20V, 1.4 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5208
Capacitor Tant, 33Uf, 20V, 1.4 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5208
CAPACITOR TANT, 33UF, 20V, 1.4 OHM, 0.2, RAD; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage Rating:20V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:1.4ohm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 20V, 1.4 OHM, 0.2, RAD; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage Rating:20V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:1.4ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP336M020CRW-ND TAP336M020CRW TAP336M020CRW 54J5208
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 33Uf, 20V, 1.4 Ohm, 0.2, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C454U020DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details