Kyocera Corporation Tantalum Capacitors TAP336M010SCS

Description
33µF Conformal Coated Tantalum Capacitors 10V Radial 2.1Ohm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 10V Radial 2.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP336M010SCS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP336M010SCS-ND
Tantalum Capacitors 478-TAP336M010SCS-ND
33µF Conformal Coated Tantalum Capacitors 10V Radial 2.1Ohm

33µF Conformal Coated Tantalum Capacitors 10V Radial 2.1Ohm

Buy Now Datasheet
Capacitor,33Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 54J5192 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,33Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
54J5192
Capacitor,33Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 54J5192
Capacitor,33uF,10VDC ,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,33uF,10VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP336M010SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP336M010SCS
Tantalum Capacitors TAP336M010SCS
CAP TANT 33UF 20% 10V RADIAL

CAP TANT 33UF 20% 10V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP336M010SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP336M010SCS
Capacitors - Tantalum Capacitors TAP336M010SCS
CAP TANT 33UF 20% 10V RADIAL

CAP TANT 33UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP336M010SCS-ND 54J5192 TAP336M010SCS TAP336M010SCS
Product Name Tantalum Capacitors Capacitor,33Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Tantalum Capacitors - 1814605 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101C103U075AC2B - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers