CAP TANT 33UF 20% 10V RADIAL
33µF Conformal Coated Tantalum Capacitors 10V Radial 2.1Ohm @ 100kHz
CAP TANT 33UF 20% 10V RADIAL
CAPACITOR TANT, 33UF, 10V, 2.1 OHM, 0.2, RAD; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:2.1ohm RoHS Compliant: Yes
CAP TANT 33UF 20% 10V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP336M010CRWCT-ND | TAP336M010CRW | 54J5188 | TAP336M010CRW |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 33Uf, 10V, 2.1 Ohm, 0.2, Rad; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |