Kyocera Corporation Tantalum Capacitors TAP336M010CCS

Description
33µF Conformal Coated Tantalum Capacitors 10V Radial 2.1Ohm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 10V Radial 2.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-4177-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4177-ND
Tantalum Capacitors 478-4177-ND
33µF Conformal Coated Tantalum Capacitors 10V Radial 2.1Ohm

33µF Conformal Coated Tantalum Capacitors 10V Radial 2.1Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP336M010CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP336M010CCS
Tantalum Capacitors TAP336M010CCS
CAP TANT 33UF 20% 10V RADIAL

CAP TANT 33UF 20% 10V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, Resin Dipped, Tap Series, 33 F, 20%, 10 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx - 98K1317 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, Resin Dipped, Tap Series, 33 F, 20%, 10 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx
98K1317
Tantalum Capacitor, Resin Dipped, Tap Series, 33 F, 20%, 10 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx 98K1317
Tantalum Capacitor, Resin Dipped, TAP Series, 33 F, 20%, 10 V, Radial Leaded, 5 mm RoHS Compliant: Yes

Tantalum Capacitor, Resin Dipped, TAP Series, 33 F, 20%, 10 V, Radial Leaded, 5 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP336M010CCS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP336M010CCS
Capacitors - Tantalum Capacitors TAP336M010CCS
CAP TANT 33UF 20% 10V RADIAL

CAP TANT 33UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-4177-ND TAP336M010CCS 98K1317 TAP336M010CCS
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, Resin Dipped, Tap Series, 33 F, 20%, 10 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - 6933861 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details