Kyocera Corporation Tantalum Capacitors TAP336M006SRW

Description
33µF Conformal Coated Tantalum Capacitors 6.3V Radial 3Ohm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 6.3V Radial 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP336M006SRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP336M006SRW-ND
Tantalum Capacitors TAP336M006SRW-ND
33µF Conformal Coated Tantalum Capacitors 6.3V Radial 3Ohm

33µF Conformal Coated Tantalum Capacitors 6.3V Radial 3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP336M006SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP336M006SRW
Capacitors - Tantalum Capacitors TAP336M006SRW
CAP TANT 33UF 20% 6.3V RADIAL

CAP TANT 33UF 20% 6.3V RADIAL

Supplier's Site
Capacitor Tant, 33Uf, 6.3V, 3 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J5184 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 6.3V, 3 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J5184
Capacitor Tant, 33Uf, 6.3V, 3 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J5184
CAPACITOR TANT, 33UF, 6.3V, 3 OHM, 0.2, RAD; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:3ohm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 6.3V, 3 OHM, 0.2, RAD; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:3ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP336M006SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP336M006SRW
Tantalum Capacitors TAP336M006SRW
CAP TANT 33UF 20% 6.3V RADIAL

CAP TANT 33UF 20% 6.3V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP336M006SRW-ND TAP336M006SRW 54J5184 TAP336M006SRW
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 33Uf, 6.3V, 3 Ohm, 0.2, Rad; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814687 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - T491B685K020AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers